Capital Lighting, Inc. 22169FTOI Sconces-Drum Shades 690478

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.56 Product Name: One Light Wall Sconce UPC: 783209074873 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.56 Product Name: One Light Wall Sconce UPC: 783209074873 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22169FTOI Sconces-Drum Shades - 690478 - Capital Lighting, Inc.
Columbus, OH, USA
22169FTOI Sconces-Drum Shades
690478
22169FTOI Sconces-Drum Shades 690478
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.56 Product Name: One Light Wall Sconce UPC: 783209074873 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.25
Extension: 6.3
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.56
Product Name: One Light Wall Sconce
UPC: 783209074873
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690478
Product Name 22169FTOI Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details