Capital Lighting, Inc. 22164FTOI Mid. Chandeliers-Drum Shades 690476

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.75 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209074811 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.75 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209074811 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22164FTOI Mid. Chandeliers-Drum Shades - 690476 - Capital Lighting, Inc.
Columbus, OH, USA
22164FTOI Mid. Chandeliers-Drum Shades
690476
22164FTOI Mid. Chandeliers-Drum Shades 690476
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.75 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209074811 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.75
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 12.13
Product Name: Three Light Chandelier
UPC: 783209074811
Category: Mini Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690476
Product Name 22164FTOI Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details