Capital Lighting, Inc. 22168FTSN Island/Pool Table-Drum Shades 690475

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 16.25 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15.17 Product Name: Four Light Pendant UPC: 783209074866 Category: Island Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Canopy: L 7.25 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 16.25 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15.17 Product Name: Four Light Pendant UPC: 783209074866 Category: Island Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Canopy: L 7.25 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22168FTSN Island/Pool Table-Drum Shades - 690475 - Capital Lighting, Inc.
Columbus, OH, USA
22168FTSN Island/Pool Table-Drum Shades
690475
22168FTSN Island/Pool Table-Drum Shades 690475
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 16.25 Bulb Type: Xenon Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15.17 Product Name: Four Light Pendant UPC: 783209074866 Category: Island Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Canopy: L 7.25 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 16.25
Bulb
Type: Xenon
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 15.17
Product Name: Four Light Pendant
UPC: 783209074866
Category: Island Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 7.25
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690475
Product Name 22168FTSN Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details