Capital Lighting, Inc. 22164FTSN Mid. Chandeliers-Drum Shades 690473

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.75 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209074828 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.75 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209074828 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22164FTSN Mid. Chandeliers-Drum Shades - 690473 - Capital Lighting, Inc.
Columbus, OH, USA
22164FTSN Mid. Chandeliers-Drum Shades
690473
22164FTSN Mid. Chandeliers-Drum Shades 690473
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.75 Bulb Type: Xenon Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209074828 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.75
Bulb
Type: Xenon
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 12.13
Product Name: Three Light Chandelier
UPC: 783209074828
Category: Mini Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690473
Product Name 22164FTSN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details