Capital Lighting, Inc. 54340WTSST Sconces-Other 690465

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 2.67 Product Name: One Light Wall Sconce UPC: 783209075818 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 2.67 Product Name: One Light Wall Sconce UPC: 783209075818 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
54340WTSST Sconces-Other - 690465 - Capital Lighting, Inc.
Columbus, OH, USA
54340WTSST Sconces-Other
690465
54340WTSST Sconces-Other 690465
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 2.67 Product Name: One Light Wall Sconce UPC: 783209075818 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 2.3
Bulb
Type: Xenon
Qty: 1
Wattage: 13
Finish: Stainless Steel
Weight: 2.67
Product Name: One Light Wall Sconce
UPC: 783209075818
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690465
Product Name 54340WTSST Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details