Capital Lighting, Inc. 54340WTOI Sconces-Other 690462

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.67 Product Name: One Light Wall Sconce UPC: 783209075801 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.67 Product Name: One Light Wall Sconce UPC: 783209075801 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
54340WTOI Sconces-Other - 690462 - Capital Lighting, Inc.
Columbus, OH, USA
54340WTOI Sconces-Other
690462
54340WTOI Sconces-Other 690462
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2.67 Product Name: One Light Wall Sconce UPC: 783209075801 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 2.3
Bulb
Type: Xenon
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2.67
Product Name: One Light Wall Sconce
UPC: 783209075801
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690462
Product Name 54340WTOI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details