Capital Lighting, Inc. 22169FTSN Sconces-Drum Shades 690449

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.56 Product Name: One Light Wall Sconce UPC: 783209074880 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.56 Product Name: One Light Wall Sconce UPC: 783209074880 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22169FTSN Sconces-Drum Shades - 690449 - Capital Lighting, Inc.
Columbus, OH, USA
22169FTSN Sconces-Drum Shades
690449
22169FTSN Sconces-Drum Shades 690449
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.25 Extension: 6.3 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2.56 Product Name: One Light Wall Sconce UPC: 783209074880 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.25
Extension: 6.3
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2.56
Product Name: One Light Wall Sconce
UPC: 783209074880
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690449
Product Name 22169FTSN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details