Capital Lighting, Inc. 39983BCPS Mid. Chandeliers-Candle 690446

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209075214 Category: Mini Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209075214 Category: Mini Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39983BCPS Mid. Chandeliers-Candle - 690446 - Capital Lighting, Inc.
Columbus, OH, USA
39983BCPS Mid. Chandeliers-Candle
690446
39983BCPS Mid. Chandeliers-Candle 690446
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 12.13 Product Name: Three Light Chandelier UPC: 783209075214 Category: Mini Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Plated Silver
Weight: 12.13
Product Name: Three Light Chandelier
UPC: 783209075214
Category: Mini Chandelier
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690446
Product Name 39983BCPS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details