Capital Lighting, Inc. 39982BCPS Foyer/Hall Lanterns-Open Frame 690444

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Plated Silver Weight: 17 Product Name: Four Light Entry Foyer Pendant UPC: 783209075207 Category: Entry Foyer Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Plated Silver Weight: 17 Product Name: Four Light Entry Foyer Pendant UPC: 783209075207 Category: Entry Foyer Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39982BCPS Foyer/Hall Lanterns-Open Frame - 690444 - Capital Lighting, Inc.
Columbus, OH, USA
39982BCPS Foyer/Hall Lanterns-Open Frame
690444
39982BCPS Foyer/Hall Lanterns-Open Frame 690444
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Plated Silver Weight: 17 Product Name: Four Light Entry Foyer Pendant UPC: 783209075207 Category: Entry Foyer Pendant Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Plated Silver
Weight: 17
Product Name: Four Light Entry Foyer Pendant
UPC: 783209075207
Category: Entry Foyer Pendant
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690444
Product Name 39982BCPS Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details