Capital Lighting, Inc. 39985BCPS Mid. Chandeliers-Candle 690441

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 31 Product Name: Five Light Chandelier UPC: 783209075238 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 31 Product Name: Five Light Chandelier UPC: 783209075238 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39985BCPS Mid. Chandeliers-Candle - 690441 - Capital Lighting, Inc.
Columbus, OH, USA
39985BCPS Mid. Chandeliers-Candle
690441
39985BCPS Mid. Chandeliers-Candle 690441
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 31 Product Name: Five Light Chandelier UPC: 783209075238 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Plated Silver
Weight: 31
Product Name: Five Light Chandelier
UPC: 783209075238
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690441
Product Name 39985BCPS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details