Capital Lighting, Inc. 54341WTSST Sconces-Other 690439

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Stainless Steel Weight: 17.2 Product Name: One Light Wall Sconce UPC: 783209076952 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Stainless Steel Weight: 17.2 Product Name: One Light Wall Sconce UPC: 783209076952 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
54341WTSST Sconces-Other - 690439 - Capital Lighting, Inc.
Columbus, OH, USA
54341WTSST Sconces-Other
690439
54341WTSST Sconces-Other 690439
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Stainless Steel Weight: 17.2 Product Name: One Light Wall Sconce UPC: 783209076952 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.00
Extension: 2.8
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Stainless Steel
Weight: 17.2
Product Name: One Light Wall Sconce
UPC: 783209076952
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690439
Product Name 54341WTSST Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details