Capital Lighting, Inc. 54346WTOI Sconces-Other 690436

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.04 Product Name: One Light Wall Sconce UPC: 783209076983 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.04 Product Name: One Light Wall Sconce UPC: 783209076983 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
54346WTOI Sconces-Other - 690436 - Capital Lighting, Inc.
Columbus, OH, USA
54346WTOI Sconces-Other
690436
54346WTOI Sconces-Other 690436
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.00 Extension: 2.8 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Weight: 3.04 Product Name: One Light Wall Sconce UPC: 783209076983 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.00
Extension: 2.8
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Weight: 3.04
Product Name: One Light Wall Sconce
UPC: 783209076983
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690436
Product Name 54346WTOI Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details