Capital Lighting, Inc. 54345WTSST Sconces-Other 690434

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209076976 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209076976 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
54345WTSST Sconces-Other - 690434 - Capital Lighting, Inc.
Columbus, OH, USA
54345WTSST Sconces-Other
690434
54345WTSST Sconces-Other 690434
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 2.3 Bulb Type: Xenon Qty: 1 Wattage: 13 Finish: Stainless Steel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209076976 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 2.3
Bulb
Type: Xenon
Qty: 1
Wattage: 13
Finish: Stainless Steel
Weight: 2.38
Product Name: One Light Wall Sconce
UPC: 783209076976
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690434
Product Name 54345WTSST Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details