Capital Lighting, Inc. 85163GFCO Exterior -Wall Mount 690432

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Oxide Weight: 3.5 Product Name: One Light Outdoor Wall Mount UPC: 783209074224 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Oxide Weight: 3.5 Product Name: One Light Outdoor Wall Mount UPC: 783209074224 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85163GFCO Exterior -Wall Mount - 690432 - Capital Lighting, Inc.
Columbus, OH, USA
85163GFCO Exterior -Wall Mount
690432
85163GFCO Exterior -Wall Mount 690432
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Copper Oxide Weight: 3.5 Product Name: One Light Outdoor Wall Mount UPC: 783209074224 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.50
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Copper Oxide
Weight: 3.5
Product Name: One Light Outdoor Wall Mount
UPC: 783209074224
Category: Outdoor Wall Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690432
Product Name 85163GFCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details