Capital Lighting, Inc. 85495TLML Exterior -Wall Mount 690429

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Mottled Leather Weight: 17.2 Product Name: One Light Outdoor Wall Mount UPC: 783209074361 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Mottled Leather Weight: 17.2 Product Name: One Light Outdoor Wall Mount UPC: 783209074361 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85495TLML Exterior -Wall Mount - 690429 - Capital Lighting, Inc.
Columbus, OH, USA
85495TLML Exterior -Wall Mount
690429
85495TLML Exterior -Wall Mount 690429
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Mottled Leather Weight: 17.2 Product Name: One Light Outdoor Wall Mount UPC: 783209074361 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.50
Extension: 16
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Mottled Leather
Weight: 17.2
Product Name: One Light Outdoor Wall Mount
UPC: 783209074361
Category: Outdoor Wall Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690429
Product Name 85495TLML Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details