Capital Lighting, Inc. 86195WTABZ Exterior -Wall Mt./Flush 690425

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Architectural Bronze Weight: 3.96 Product Name: Two Light Wall Mount UPC: 783209075542 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Architectural Bronze Weight: 3.96 Product Name: Two Light Wall Mount UPC: 783209075542 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86195WTABZ Exterior -Wall Mt./Flush - 690425 - Capital Lighting, Inc.
Columbus, OH, USA
86195WTABZ Exterior -Wall Mt./Flush
690425
86195WTABZ Exterior -Wall Mt./Flush 690425
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Extension: 4 Bulb Qty: 2 Wattage: 13 Finish: Architectural Bronze Weight: 3.96 Product Name: Two Light Wall Mount UPC: 783209075542 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Extension: 4
Bulb
Qty: 2
Wattage: 13
Finish: Architectural Bronze
Weight: 3.96
Product Name: Two Light Wall Mount
UPC: 783209075542
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690425
Product Name 86195WTABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details