Capital Lighting, Inc. 86194WTABZ Exterior -Wall Mount 690420

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 3.3 Product Name: One Light Wall Mount UPC: 783209075528 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 3.3 Product Name: One Light Wall Mount UPC: 783209075528 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86194WTABZ Exterior -Wall Mount - 690420 - Capital Lighting, Inc.
Columbus, OH, USA
86194WTABZ Exterior -Wall Mount
690420
86194WTABZ Exterior -Wall Mount 690420
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 3.3 Product Name: One Light Wall Mount UPC: 783209075528 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 3.3
Product Name: One Light Wall Mount
UPC: 783209075528
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690420
Product Name 86194WTABZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details