Capital Lighting, Inc. 85167GFCO Exterior -Hanging 690419

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Copper Oxide Weight: 7.28 Product Name: One Light Outdoor Hanging UPC: 783209074255 Category: Outdoor Hanging Lantern Glass: Golden Frost Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Copper Oxide Weight: 7.28 Product Name: One Light Outdoor Hanging UPC: 783209074255 Category: Outdoor Hanging Lantern Glass: Golden Frost Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85167GFCO Exterior -Hanging - 690419 - Capital Lighting, Inc.
Columbus, OH, USA
85167GFCO Exterior -Hanging
690419
85167GFCO Exterior -Hanging 690419
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Copper Oxide Weight: 7.28 Product Name: One Light Outdoor Hanging UPC: 783209074255 Category: Outdoor Hanging Lantern Glass: Golden Frost Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Copper Oxide
Weight: 7.28
Product Name: One Light Outdoor Hanging
UPC: 783209074255
Category: Outdoor Hanging Lantern
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690419
Product Name 85167GFCO Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details