Capital Lighting, Inc. 85409MCAT Exterior -Ceiling Mount 690418

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Artesian Bronze Weight: 6.83 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209074194 Category: Outdoor Ceiling Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Artesian Bronze Weight: 6.83 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209074194 Category: Outdoor Ceiling Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85409MCAT Exterior -Ceiling Mount - 690418 - Capital Lighting, Inc.
Columbus, OH, USA
85409MCAT Exterior -Ceiling Mount
690418
85409MCAT Exterior -Ceiling Mount 690418
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Artesian Bronze Weight: 6.83 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209074194 Category: Outdoor Ceiling Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Artesian Bronze
Weight: 6.83
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209074194
Category: Outdoor Ceiling Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690418
Product Name 85409MCAT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details