Capital Lighting, Inc. 85393SE Exterior -Wall Mount 690417

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209076303 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209076303 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85393SE Exterior -Wall Mount - 690417 - Capital Lighting, Inc.
Columbus, OH, USA
85393SE Exterior -Wall Mount
690417
85393SE Exterior -Wall Mount 690417
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Sienna Weight: 5.06 Product Name: One Light Outdoor Wall Lantern UPC: 783209076303 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Sienna
Weight: 5.06
Product Name: One Light Outdoor Wall Lantern
UPC: 783209076303
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690417
Product Name 85393SE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details