Capital Lighting, Inc. 85400MCAT Exterior -Post/Pier Head 690416

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Artesian Bronze Weight: 7.06 Product Name: One Light Outdoor Pole/Post UPC: 783209074132 Category: Outdoor Pole/Post Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Artesian Bronze Weight: 7.06 Product Name: One Light Outdoor Pole/Post UPC: 783209074132 Category: Outdoor Pole/Post Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85400MCAT Exterior -Post/Pier Head - 690416 - Capital Lighting, Inc.
Columbus, OH, USA
85400MCAT Exterior -Post/Pier Head
690416
85400MCAT Exterior -Post/Pier Head 690416
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Artesian Bronze Weight: 7.06 Product Name: One Light Outdoor Pole/Post UPC: 783209074132 Category: Outdoor Pole/Post Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Artesian Bronze
Weight: 7.06
Product Name: One Light Outdoor Pole/Post
UPC: 783209074132
Category: Outdoor Pole/Post Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690416
Product Name 85400MCAT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details