Capital Lighting, Inc. 85407MCAT Exterior -Hanging 690415

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Artesian Bronze Weight: 8.82 Product Name: One Light Outdoor Hanging UPC: 783209074187 Category: Outdoor Hanging Lantern Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Artesian Bronze Weight: 8.82 Product Name: One Light Outdoor Hanging UPC: 783209074187 Category: Outdoor Hanging Lantern Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85407MCAT Exterior -Hanging - 690415 - Capital Lighting, Inc.
Columbus, OH, USA
85407MCAT Exterior -Hanging
690415
85407MCAT Exterior -Hanging 690415
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Artesian Bronze Weight: 8.82 Product Name: One Light Outdoor Hanging UPC: 783209074187 Category: Outdoor Hanging Lantern Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Artesian Bronze
Weight: 8.82
Product Name: One Light Outdoor Hanging
UPC: 783209074187
Category: Outdoor Hanging Lantern
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690415
Product Name 85407MCAT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details