Capital Lighting, Inc. 85402MCAT Exterior -Wall Mount 690413

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Artesian Bronze Weight: 2.87 Product Name: One Light Outdoor Wall Mount UPC: 783209074149 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Artesian Bronze Weight: 2.87 Product Name: One Light Outdoor Wall Mount UPC: 783209074149 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85402MCAT Exterior -Wall Mount - 690413 - Capital Lighting, Inc.
Columbus, OH, USA
85402MCAT Exterior -Wall Mount
690413
85402MCAT Exterior -Wall Mount 690413
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Artesian Bronze Weight: 2.87 Product Name: One Light Outdoor Wall Mount UPC: 783209074149 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 9
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Artesian Bronze
Weight: 2.87
Product Name: One Light Outdoor Wall Mount
UPC: 783209074149
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690413
Product Name 85402MCAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details