Capital Lighting, Inc. 85405MCAT Exterior -Wall Mount 690412

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Artesian Bronze Weight: 10.58 Product Name: One Light Outdoor Wall Mount UPC: 783209074170 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Artesian Bronze Weight: 10.58 Product Name: One Light Outdoor Wall Mount UPC: 783209074170 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85405MCAT Exterior -Wall Mount - 690412 - Capital Lighting, Inc.
Columbus, OH, USA
85405MCAT Exterior -Wall Mount
690412
85405MCAT Exterior -Wall Mount 690412
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Artesian Bronze Weight: 10.58 Product Name: One Light Outdoor Wall Mount UPC: 783209074170 Category: Outdoor Wall Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Extension: 16
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Artesian Bronze
Weight: 10.58
Product Name: One Light Outdoor Wall Mount
UPC: 783209074170
Category: Outdoor Wall Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690412
Product Name 85405MCAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details