Capital Lighting, Inc. 85494TLML Exterior -Wall Mount 690408

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 9.81 Product Name: One Light Outdoor Wall Mount UPC: 783209074354 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 9.81 Product Name: One Light Outdoor Wall Mount UPC: 783209074354 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85494TLML Exterior -Wall Mount - 690408 - Capital Lighting, Inc.
Columbus, OH, USA
85494TLML Exterior -Wall Mount
690408
85494TLML Exterior -Wall Mount 690408
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Extension: 12.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mottled Leather Weight: 9.81 Product Name: One Light Outdoor Wall Mount UPC: 783209074354 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.50
Extension: 12.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Mottled Leather
Weight: 9.81
Product Name: One Light Outdoor Wall Mount
UPC: 783209074354
Category: Outdoor Wall Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690408
Product Name 85494TLML Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details