Capital Lighting, Inc. 85483LTAP Exterior -Wall Mount 690404

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pecan Weight: 6.39 Product Name: One Light Outdoor Wall Mount UPC: 783209074286 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pecan Weight: 6.39 Product Name: One Light Outdoor Wall Mount UPC: 783209074286 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85483LTAP Exterior -Wall Mount - 690404 - Capital Lighting, Inc.
Columbus, OH, USA
85483LTAP Exterior -Wall Mount
690404
85483LTAP Exterior -Wall Mount 690404
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Pecan Weight: 6.39 Product Name: One Light Outdoor Wall Mount UPC: 783209074286 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Pecan
Weight: 6.39
Product Name: One Light Outdoor Wall Mount
UPC: 783209074286
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690404
Product Name 85483LTAP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details