Capital Lighting, Inc. 85485LTAP Exterior -Wall Mount 690403

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Pecan Weight: 10.36 Product Name: One Light Outdoor Wall Mount UPC: 783209074309 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Pecan Weight: 10.36 Product Name: One Light Outdoor Wall Mount UPC: 783209074309 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85485LTAP Exterior -Wall Mount - 690403 - Capital Lighting, Inc.
Columbus, OH, USA
85485LTAP Exterior -Wall Mount
690403
85485LTAP Exterior -Wall Mount 690403
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 25.00 Extension: 14.5 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Pecan Weight: 10.36 Product Name: One Light Outdoor Wall Mount UPC: 783209074309 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 25.00
Extension: 14.5
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Pecan
Weight: 10.36
Product Name: One Light Outdoor Wall Mount
UPC: 783209074309
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690403
Product Name 85485LTAP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details