PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Antique Pecan
Weight: 8.27
Product Name: One Light Outdoor Hanging
UPC: 783209074316
Category: Outdoor Hanging Lantern
Glass: Latte
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 690401 |
| Product Name | 85487LTAP Exterior -Hanging |
| Application | Residential; Outdoor |