Capital Lighting, Inc. 66122-1 Mini Pendants-Rod 690389

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335010388 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335010388 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66122-1 Mini Pendants-Rod - 690389 - Capital Lighting, Inc.
Columbus, OH, USA
66122-1 Mini Pendants-Rod
690389
66122-1 Mini Pendants-Rod 690389
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335010388 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 830335010388
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690389
Product Name 66122-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details