Capital Lighting, Inc. 079-TB-19 Lamps-Swing Arm-Wall 690365

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012122 Category: Swingarm Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012122 Category: Swingarm Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
079-TB-19 Lamps-Swing Arm-Wall - 690365 - Capital Lighting, Inc.
Columbus, OH, USA
079-TB-19 Lamps-Swing Arm-Wall
690365
079-TB-19 Lamps-Swing Arm-Wall 690365
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Tiffany Bronze Weight: 5 Product Name: One Light Swingarm Sconce UPC: 830335012122 Category: Swingarm Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 24
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Tiffany Bronze
Weight: 5
Product Name: One Light Swingarm Sconce
UPC: 830335012122
Category: Swingarm
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690365
Product Name 079-TB-19 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details