Capital Lighting, Inc. 66112-1 Mini Pendants-Rod 690356

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335010371 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335010371 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66112-1 Mini Pendants-Rod - 690356 - Capital Lighting, Inc.
Columbus, OH, USA
66112-1 Mini Pendants-Rod
690356
66112-1 Mini Pendants-Rod 690356
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 6 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 830335010371 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Extension: 6
Bulb
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 830335010371
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690356
Product Name 66112-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details