Capital Lighting, Inc. 66111-2 Flush Mounts-Bowl Style 690354

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335010579 Category: Flush Mount Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335010579 Category: Flush Mount Glass: White

Suppliers

Company
Product
Description
Supplier Links
66111-2 Flush Mounts-Bowl Style - 690354 - Capital Lighting, Inc.
Columbus, OH, USA
66111-2 Flush Mounts-Bowl Style
690354
66111-2 Flush Mounts-Bowl Style 690354
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Two Light Flush Mount UPC: 830335010579 Category: Flush Mount Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Flush Mount
UPC: 830335010579
Category: Flush Mount
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690354
Product Name 66111-2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details