Capital Lighting, Inc. 66114-1 Pendants-Other 690351

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 830335010470 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 830335010470 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
66114-1 Pendants-Other - 690351 - Capital Lighting, Inc.
Columbus, OH, USA
66114-1 Pendants-Other
690351
66114-1 Pendants-Other 690351
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 830335010470 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 830335010470
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690351
Product Name 66114-1 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details