Capital Lighting, Inc. 66115-3 Island/Pool Table-3 Light Bar 690350

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: Three Light Billiard/Island UPC: 830335010517 Category: Billiard/Island Glass: White Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: Three Light Billiard/Island UPC: 830335010517 Category: Billiard/Island Glass: White Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66115-3 Island/Pool Table-3 Light Bar - 690350 - Capital Lighting, Inc.
Columbus, OH, USA
66115-3 Island/Pool Table-3 Light Bar
690350
66115-3 Island/Pool Table-3 Light Bar 690350
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 21.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 15 Product Name: Three Light Billiard/Island UPC: 830335010517 Category: Billiard/Island Glass: White Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 21.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 15
Product Name: Three Light Billiard/Island
UPC: 830335010517
Category: Billiard/Island
Glass: White
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690350
Product Name 66115-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details