Capital Lighting, Inc. 61031-3 Mini Chandeliers-Candle 690338

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: Three Light Chandelier UPC: 830335010074 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: Three Light Chandelier UPC: 830335010074 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
61031-3 Mini Chandeliers-Candle - 690338 - Capital Lighting, Inc.
Columbus, OH, USA
61031-3 Mini Chandeliers-Candle
690338
61031-3 Mini Chandeliers-Candle 690338
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: Three Light Chandelier UPC: 830335010074 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 4
Product Name: Three Light Chandelier
UPC: 830335010074
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690338
Product Name 61031-3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details