Capital Lighting, Inc. 60017-3 Semi-Flush Mts.-Bowl Style 690336

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 7 Product Name: Three Light Semi Flush With Multi Colored Stone UPC: 830335010036 Category: Semi Flush Glass: Multi-Colored Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 7 Product Name: Three Light Semi Flush With Multi Colored Stone UPC: 830335010036 Category: Semi Flush Glass: Multi-Colored Stone

Suppliers

Company
Product
Description
Supplier Links
60017-3 Semi-Flush Mts.-Bowl Style - 690336 - Capital Lighting, Inc.
Columbus, OH, USA
60017-3 Semi-Flush Mts.-Bowl Style
690336
60017-3 Semi-Flush Mts.-Bowl Style 690336
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Rust Weight: 7 Product Name: Three Light Semi Flush With Multi Colored Stone UPC: 830335010036 Category: Semi Flush Glass: Multi-Colored Stone

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Rust
Weight: 7
Product Name: Three Light Semi Flush With Multi Colored Stone
UPC: 830335010036
Category: Semi Flush
Glass: Multi-Colored Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690336
Product Name 60017-3 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details