Capital Lighting, Inc. 60016-2 Sconces-Pocket 690334

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: Two Light Sconce UPC: 830335010029 Category: Sconce Glass: Multi-Colored Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: Two Light Sconce UPC: 830335010029 Category: Sconce Glass: Multi-Colored Stone

Suppliers

Company
Product
Description
Supplier Links
60016-2 Sconces-Pocket - 690334 - Capital Lighting, Inc.
Columbus, OH, USA
60016-2 Sconces-Pocket
690334
60016-2 Sconces-Pocket 690334
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Rust Weight: 3 Product Name: Two Light Sconce UPC: 830335010029 Category: Sconce Glass: Multi-Colored Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Rust
Weight: 3
Product Name: Two Light Sconce
UPC: 830335010029
Category: Sconce
Glass: Multi-Colored Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690334
Product Name 60016-2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details