Capital Lighting, Inc. 60018-1 Mini Pendants-Cable 690333

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 830335010012 Category: Pendant Glass: Multi-Colored Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 830335010012 Category: Pendant Glass: Multi-Colored Stone

Suppliers

Company
Product
Description
Supplier Links
60018-1 Mini Pendants-Cable - 690333 - Capital Lighting, Inc.
Columbus, OH, USA
60018-1 Mini Pendants-Cable
690333
60018-1 Mini Pendants-Cable 690333
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Rust Weight: 3 Product Name: One Light Pendant UPC: 830335010012 Category: Pendant Glass: Multi-Colored Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Rust
Weight: 3
Product Name: One Light Pendant
UPC: 830335010012
Category: Pendant
Glass: Multi-Colored Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690333
Product Name 60018-1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details