Capital Lighting, Inc. 66103-3 Island/Pool Table-3 Light Bar 690328

Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 20.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 24 Product Name: Three Light Billiard Light UPC: 830335010753 Category: Billiard/Island Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 20.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 24 Product Name: Three Light Billiard Light UPC: 830335010753 Category: Billiard/Island Glass: White

Suppliers

Company
Product
Description
Supplier Links
66103-3 Island/Pool Table-3 Light Bar - 690328 - Capital Lighting, Inc.
Columbus, OH, USA
66103-3 Island/Pool Table-3 Light Bar
690328
66103-3 Island/Pool Table-3 Light Bar 690328
PRODUCT DETAILS / SPECS Width/Dia: 57.00 Height: 20.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 24 Product Name: Three Light Billiard Light UPC: 830335010753 Category: Billiard/Island Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 57.00
Height: 20.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Wood Patina
Weight: 24
Product Name: Three Light Billiard Light
UPC: 830335010753
Category: Billiard/Island
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690328
Product Name 66103-3 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details