Capital Lighting, Inc. 65023-6 Mid. Chandeliers-Drum Shades 690325

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 830335010340 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 830335010340 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
65023-6 Mid. Chandeliers-Drum Shades - 690325 - Capital Lighting, Inc.
Columbus, OH, USA
65023-6 Mid. Chandeliers-Drum Shades
690325
65023-6 Mid. Chandeliers-Drum Shades 690325
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oiled Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 830335010340 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oiled Bronze
Weight: 19
Product Name: Six Light Chandelier
UPC: 830335010340
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690325
Product Name 65023-6 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details