Capital Lighting, Inc. 1009WG-410 Bathroom Fixtures-Four Lights 690292

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 8.50 Extension: 8.75 Bulb Qty: 4 Wattage: 60 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224069264 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 8.50 Extension: 8.75 Bulb Qty: 4 Wattage: 60 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224069264 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1009WG-410 Bathroom Fixtures-Four Lights - 690292 - Capital Lighting, Inc.
Columbus, OH, USA
1009WG-410 Bathroom Fixtures-Four Lights
690292
1009WG-410 Bathroom Fixtures-Four Lights 690292
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 8.50 Extension: 8.75 Bulb Qty: 4 Wattage: 60 Finish: Winter Gold Product Name: Four Light Vanity Fixture UPC: 841224069264 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 8.50
Extension: 8.75
Bulb
Qty: 4
Wattage: 60
Finish: Winter Gold
Product Name: Four Light Vanity Fixture
UPC: 841224069264
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690292
Product Name 1009WG-410 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details