Capital Lighting, Inc. 4337WG Pendants-Bowl Style 690289

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Pendant UPC: 841224070642 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Pendant UPC: 841224070642 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
4337WG Pendants-Bowl Style - 690289 - Capital Lighting, Inc.
Columbus, OH, USA
4337WG Pendants-Bowl Style
690289
4337WG Pendants-Bowl Style 690289
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Winter Gold Product Name: Three Light Pendant UPC: 841224070642 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Winter Gold
Product Name: Three Light Pendant
UPC: 841224070642
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690289
Product Name 4337WG Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details