Capital Lighting, Inc. 9082WG-484 Foyer/Hall Lanterns-Open Frame 690288

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224069486 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224069486 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9082WG-484 Foyer/Hall Lanterns-Open Frame - 690288 - Capital Lighting, Inc.
Columbus, OH, USA
9082WG-484 Foyer/Hall Lanterns-Open Frame
690288
9082WG-484 Foyer/Hall Lanterns-Open Frame 690288
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Foyer Fixture UPC: 841224069486 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 34.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Foyer Fixture
UPC: 841224069486
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690288
Product Name 9082WG-484 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details