Capital Lighting, Inc. 9081WG-485 Foyer/Hall Lanterns-Open Frame 690285

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Mini Pendant UPC: 841224069479 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Mini Pendant UPC: 841224069479 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9081WG-485 Foyer/Hall Lanterns-Open Frame - 690285 - Capital Lighting, Inc.
Columbus, OH, USA
9081WG-485 Foyer/Hall Lanterns-Open Frame
690285
9081WG-485 Foyer/Hall Lanterns-Open Frame 690285
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Mini Pendant UPC: 841224069479 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Winter Gold
Product Name: One Light Mini Pendant
UPC: 841224069479
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690285
Product Name 9081WG-485 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details