Capital Lighting, Inc. 4338WG-512 Mid. Chandeliers-Candle 690284

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 36.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Winter Gold Product Name: Eight Light Chandelier UPC: 841224070628 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 36.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Winter Gold Product Name: Eight Light Chandelier UPC: 841224070628 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4338WG-512 Mid. Chandeliers-Candle - 690284 - Capital Lighting, Inc.
Columbus, OH, USA
4338WG-512 Mid. Chandeliers-Candle
690284
4338WG-512 Mid. Chandeliers-Candle 690284
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 36.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Winter Gold Product Name: Eight Light Chandelier UPC: 841224070628 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 36.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Winter Gold
Product Name: Eight Light Chandelier
UPC: 841224070628
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690284
Product Name 4338WG-512 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details