Capital Lighting, Inc. 9072BB Exterior -Wall Mount 690283

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224069141 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224069141 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9072BB Exterior -Wall Mount - 690283 - Capital Lighting, Inc.
Columbus, OH, USA
9072BB Exterior -Wall Mount
690283
9072BB Exterior -Wall Mount 690283
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224069141 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224069141
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690283
Product Name 9072BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details