Capital Lighting, Inc. 9073BB Exterior -Wall Mount 690281

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224069158 Category: Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224069158 Category: Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9073BB Exterior -Wall Mount - 690281 - Capital Lighting, Inc.
Columbus, OH, USA
9073BB Exterior -Wall Mount
690281
9073BB Exterior -Wall Mount 690281
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 19.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224069158 Category: Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 19.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Wall Lantern
UPC: 841224069158
Category: Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690281
Product Name 9073BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details