Capital Lighting, Inc. 1170PN-493 Sconces-Single Candle 690278

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069547 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069547 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1170PN-493 Sconces-Single Candle - 690278 - Capital Lighting, Inc.
Columbus, OH, USA
1170PN-493 Sconces-Single Candle
690278
1170PN-493 Sconces-Single Candle 690278
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069547 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Sconce
UPC: 841224069547
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690278
Product Name 1170PN-493 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details