Capital Lighting, Inc. 1067WG-101 Bathroom Fixtures-Two Lights 690277

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Vanity Fixture UPC: 841224069370 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Vanity Fixture UPC: 841224069370 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1067WG-101 Bathroom Fixtures-Two Lights - 690277 - Capital Lighting, Inc.
Columbus, OH, USA
1067WG-101 Bathroom Fixtures-Two Lights
690277
1067WG-101 Bathroom Fixtures-Two Lights 690277
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Winter Gold Product Name: Two Light Vanity Fixture UPC: 841224069370 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Winter Gold
Product Name: Two Light Vanity Fixture
UPC: 841224069370
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690277
Product Name 1067WG-101 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details