Capital Lighting, Inc. 1170PN-488 Sconces-Single Glass 690275

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 600 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069530 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 600 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069530 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1170PN-488 Sconces-Single Glass - 690275 - Capital Lighting, Inc.
Columbus, OH, USA
1170PN-488 Sconces-Single Glass
690275
1170PN-488 Sconces-Single Glass 690275
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 600 Finish: Polished Nickel Product Name: One Light Sconce UPC: 841224069530 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 600
Finish: Polished Nickel
Product Name: One Light Sconce
UPC: 841224069530
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690275
Product Name 1170PN-488 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details